Norplex-Micarta Resin, Synthetic Substrates NP193P

Description
NP193P combines woven aramid fiber/glass fabric combined with a high temperature phenolic resin system. The product offers excellent mechanical strength at elevated temperatures and in adverse environments. Applications include aircraft brakes, wear plates for conveyor systems, and vanes in compressors and pumps. NP193P features high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP193P combines woven aramid fiber/glass fabric combined with a high temperature phenolic resin system. The product offers excellent mechanical strength at elevated temperatures and in adverse environments. Applications include aircraft brakes, wear plates for conveyor systems, and vanes in compressors and pumps. NP193P features high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Synthetic Substrates - NP193P - Norplex-Micarta
Postville, IA, USA
Resin, Synthetic Substrates
NP193P
Resin, Synthetic Substrates NP193P
NP193P combines woven aramid fiber/glass fabric combined with a high temperature phenolic resin system. The product offers excellent mechanical strength at elevated temperatures and in adverse environments. Applications include aircraft brakes, wear plates for conveyor systems, and vanes in compressors and pumps. NP193P features high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP193P combines woven aramid fiber/glass fabric combined with a high temperature phenolic resin system. The product offers excellent mechanical strength at elevated temperatures and in adverse environments. Applications include aircraft brakes, wear plates for conveyor systems, and vanes in compressors and pumps. NP193P features high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP193P
Product Name Resin, Synthetic Substrates
Form / Shape Sheet or Film
Filler Glass or FRP; Aramid
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 281-355 - WAGO
Specs
Form / Shape Plate
Thickness 1.07 inch (27.2 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details