Norplex-Micarta Phenolic Resin, Paper Substrates NP630

Description
NP630 is a machining grade with very good electrical properties and excellent resistance to moisture and splitting. It has low cold flow with good dimensional stability. Applications include high-voltage switch gear and radio and television panels. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP630 is a machining grade with very good electrical properties and excellent resistance to moisture and splitting. It has low cold flow with good dimensional stability. Applications include high-voltage switch gear and radio and television panels. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP630 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP630
Phenolic Resin, Paper Substrates NP630
NP630 is a machining grade with very good electrical properties and excellent resistance to moisture and splitting. It has low cold flow with good dimensional stability. Applications include high-voltage switch gear and radio and television panels. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP630 is a machining grade with very good electrical properties and excellent resistance to moisture and splitting. It has low cold flow with good dimensional stability. Applications include high-voltage switch gear and radio and television panels.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP630
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 281-353 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (29 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details