Norplex-Micarta Resin, Glass Fabric Substrates NP509

Description
NP509 (NEMA G-9) consists of woven glass fabric combined with a melamine resin system. The product is a very hard and flame resistant machining grade with excellent electrical properties in low humidity conditions. It also offers high physical strength and excellent arc resistance, while meeting UL flammability requirement, 94 V-0 or better. Applications include switchboard panels, arc barriers, circuit breaker parts, and structural/electrica l components. NP509 complies with the requirements of MIL-I-24768/1, Type GME, and MIL-I-24768/8, Type GMG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP509 (NEMA G-9) consists of woven glass fabric combined with a melamine resin system. The product is a very hard and flame resistant machining grade with excellent electrical properties in low humidity conditions. It also offers high physical strength and excellent arc resistance, while meeting UL flammability requirement, 94 V-0 or better. Applications include switchboard panels, arc barriers, circuit breaker parts, and structural/electrica l components. NP509 complies with the requirements of MIL-I-24768/1, Type GME, and MIL-I-24768/8, Type GMG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - NP509 - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
NP509
Resin, Glass Fabric Substrates NP509
NP509 (NEMA G-9) consists of woven glass fabric combined with a melamine resin system. The product is a very hard and flame resistant machining grade with excellent electrical properties in low humidity conditions. It also offers high physical strength and excellent arc resistance, while meeting UL flammability requirement, 94 V-0 or better. Applications include switchboard panels, arc barriers, circuit breaker parts, and structural/electrica l components. NP509 complies with the requirements of MIL-I-24768/1, Type GME, and MIL-I-24768/8, Type GMG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP509 (NEMA G-9) consists of woven glass fabric combined with a melamine resin system. The product is a very hard and flame resistant machining grade with excellent electrical properties in low humidity conditions. It also offers high physical strength and excellent arc resistance, while meeting UL flammability requirement, 94 V-0 or better. Applications include switchboard panels, arc barriers, circuit breaker parts, and structural/electrical components. NP509 complies with the requirements of MIL-I-24768/1, Type GME, and MIL-I-24768/8, Type GMG.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP509
Product Name Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics
Use Temperature 284 F (140 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 280-305 - WAGO
Specs
Form / Shape Plate
Thickness 1.97 inch (50 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details