Norplex-Micarta Phenolic Resin, Paper Substrates NP639

Description
NP639 is an economical paper-reinforced laminate that can withstand temperatures up to 150°C without blistering. Besides high-temperature resistance, this non-NEMA grade offers good compressive strength and low moisture absorption. Typical applications involve high temperatures, compression, and wear resistance. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP639 is an economical paper-reinforced laminate that can withstand temperatures up to 150°C without blistering. Besides high-temperature resistance, this non-NEMA grade offers good compressive strength and low moisture absorption. Typical applications involve high temperatures, compression, and wear resistance. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP639 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP639
Phenolic Resin, Paper Substrates NP639
NP639 is an economical paper-reinforced laminate that can withstand temperatures up to 150°C without blistering. Besides high-temperature resistance, this non-NEMA grade offers good compressive strength and low moisture absorption. Typical applications involve high temperatures, compression, and wear resistance. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP639 is an economical paper-reinforced laminate that can withstand temperatures up to 150°C without blistering. Besides high-temperature resistance, this non-NEMA grade offers good compressive strength and low moisture absorption. Typical applications involve high temperatures, compression, and wear resistance.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP639
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 235-100 - WAGO
Specs
Form / Shape Plate
Thickness 0.4921 inch (12.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details