Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP315

Description
NP315 consists of cotton canvas fabric combined with a phenolic resin enhanced with a solid graphite lubricant to reduce wear. The product is easy to machine and operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear. This material can conduct electricity and it should not be used where this could cause a safety hazard. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP315 consists of cotton canvas fabric combined with a phenolic resin enhanced with a solid graphite lubricant to reduce wear. The product is easy to machine and operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear. This material can conduct electricity and it should not be used where this could cause a safety hazard. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP315 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP315
Phenolic Resin, Cotton Fabric Substrates NP315
NP315 consists of cotton canvas fabric combined with a phenolic resin enhanced with a solid graphite lubricant to reduce wear. The product is easy to machine and operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear. This material can conduct electricity and it should not be used where this could cause a safety hazard. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP315 consists of cotton canvas fabric combined with a phenolic resin enhanced with a solid graphite lubricant to reduce wear. The product is easy to machine and operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear. This material can conduct electricity and it should not be used where this could cause a safety hazard.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP315
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2002-4192 - WAGO
Specs
Form / Shape Plate
Thickness 3.3 inch (83.9 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details