Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP313

Description
NP313 is composed of cotton fabric combined with a phenolic resin system that has been enhanced with a molybdenum disulfide powder to reduce wear. NP313 is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear and yet, NP313 maintains most of its electrical insulation properties. NP313 has better wear properties than NP310 and is used where additional lubrication is very low or non-existent. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP313 is composed of cotton fabric combined with a phenolic resin system that has been enhanced with a molybdenum disulfide powder to reduce wear. NP313 is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear and yet, NP313 maintains most of its electrical insulation properties. NP313 has better wear properties than NP310 and is used where additional lubrication is very low or non-existent. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP313 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP313
Phenolic Resin, Cotton Fabric Substrates NP313
NP313 is composed of cotton fabric combined with a phenolic resin system that has been enhanced with a molybdenum disulfide powder to reduce wear. NP313 is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear and yet, NP313 maintains most of its electrical insulation properties. NP313 has better wear properties than NP310 and is used where additional lubrication is very low or non-existent. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP313 is composed of cotton fabric combined with a phenolic resin system that has been enhanced with a molybdenum disulfide powder to reduce wear. NP313 is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Applications include a variety of parts subject to wear and yet, NP313 maintains most of its electrical insulation properties. NP313 has better wear properties than NP310 and is used where additional lubrication is very low or non-existent.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP313
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 236-800 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details