Norplex-Micarta Epoxy Resin, Glass Fabric Substrates MC511AF

Description
MC511AF (NEMA G-11) is a high strength medium weight fiberglass epoxy resin composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511AF is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. MC511AF complies with the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
MC511AF (NEMA G-11) is a high strength medium weight fiberglass epoxy resin composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511AF is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. MC511AF complies with the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - MC511AF - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
MC511AF
Epoxy Resin, Glass Fabric Substrates MC511AF
MC511AF (NEMA G-11) is a high strength medium weight fiberglass epoxy resin composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511AF is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. MC511AF complies with the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

MC511AF (NEMA G-11) is a high strength medium weight fiberglass epoxy resin composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511AF is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. MC511AF complies with the requirements of MIL-I-24768/3, Type GEB.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MC511AF
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 280-327 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details