Norplex-Micarta Melamine Resin, Various Substrates ES2

Description
ES2 consists of three internal layers (two colored decorative surfaces, two white sub-cores just below the surfaces, and a black core centered in the thermoset composite material). ES-2 is a five-ply material, which comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard-thicknesses of 3/32 and 1/8 inch. Weights of the three standard-thickness sheets are approximately 7.0, and 9.3 lb., respectively. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
ES2 consists of three internal layers (two colored decorative surfaces, two white sub-cores just below the surfaces, and a black core centered in the thermoset composite material). ES-2 is a five-ply material, which comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard-thicknesses of 3/32 and 1/8 inch. Weights of the three standard-thickness sheets are approximately 7.0, and 9.3 lb., respectively. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melamine Resin, Various Substrates - ES2 - Norplex-Micarta
Postville, IA, USA
Melamine Resin, Various Substrates
ES2
Melamine Resin, Various Substrates ES2
ES2 consists of three internal layers (two colored decorative surfaces, two white sub-cores just below the surfaces, and a black core centered in the thermoset composite material). ES-2 is a five-ply material, which comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard-thicknesses of 3/32 and 1/8 inch. Weights of the three standard-thickness sheets are approximately 7.0, and 9.3 lb., respectively. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

ES2 consists of three internal layers (two colored decorative surfaces, two white sub-cores just below the surfaces, and a black core centered in the thermoset composite material). ES-2 is a five-ply material, which comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard-thicknesses of 3/32 and 1/8 inch. Weights of the three standard-thickness sheets are approximately 7.0, and 9.3 lb., respectively. Standard finish options are polished, or P (highly polished and shiny), or LS (non-brushed and dull).

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ES2
Product Name Melamine Resin, Various Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 282-387 - WAGO
Specs
Form / Shape Plate
Thickness 2.82 inch (71.7 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details