Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP500A

Description
NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it is not flame retardant and meets NEMA G-10 requirements. NP500A is used for structural support and insulation properties. It is also suitable for pipe shoes and vacuum applications. NP500A complies with the requirements of MIL-I-24768/2, Type GEE, and IPC 4101, sheet 20. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it is not flame retardant and meets NEMA G-10 requirements. NP500A is used for structural support and insulation properties. It is also suitable for pipe shoes and vacuum applications. NP500A complies with the requirements of MIL-I-24768/2, Type GEE, and IPC 4101, sheet 20. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP500A - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP500A
Epoxy Resin, Glass Fabric Substrates NP500A
NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it is not flame retardant and meets NEMA G-10 requirements. NP500A is used for structural support and insulation properties. It is also suitable for pipe shoes and vacuum applications. NP500A complies with the requirements of MIL-I-24768/2, Type GEE, and IPC 4101, sheet 20. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it is not flame retardant and meets NEMA G-10 requirements. NP500A is used for structural support and insulation properties. It is also suitable for pipe shoes and vacuum applications. NP500A complies with the requirements of MIL-I-24768/2, Type GEE, and IPC 4101, sheet 20.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP500A
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 283-367 - WAGO
Specs
Form / Shape Plate
Thickness 1.12 inch (28.4 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details