Norplex-Micarta Epoxy Resin, Glass Fabric Substrates MC511FR

Description
MC511FR (NEMA FR-5) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. It is similar to MC511AF but also has a UL 94 flamability rating of V-1. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
MC511FR (NEMA FR-5) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. It is similar to MC511AF but also has a UL 94 flamability rating of V-1. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - MC511FR - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
MC511FR
Epoxy Resin, Glass Fabric Substrates MC511FR
MC511FR (NEMA FR-5) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. It is similar to MC511AF but also has a UL 94 flamability rating of V-1. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

MC511FR (NEMA FR-5) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. It is similar to MC511AF but also has a UL 94 flamability rating of V-1. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150).

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MC511FR
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
End plate - 280-394 - WAGO
Specs
Form / Shape Plate
Thickness 1.24 inch (31.6 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details