Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP130HF

Description
NP130HF (NEMA FR-4) is a glass fabric epoxy composite that is a lower resin content version of NP130. NP130HF is engineered to provide higher flexural strength, higher flexural modulus (stiffness), and resistance to warp and twist than other NEMA Grade FR-4 products. The product is also more dimensionally stable than some similar offerings. Users give the product high marks for its performance in applications such as printed circuit board testing. NP130HF meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP130HF (NEMA FR-4) is a glass fabric epoxy composite that is a lower resin content version of NP130. NP130HF is engineered to provide higher flexural strength, higher flexural modulus (stiffness), and resistance to warp and twist than other NEMA Grade FR-4 products. The product is also more dimensionally stable than some similar offerings. Users give the product high marks for its performance in applications such as printed circuit board testing. NP130HF meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP130HF - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP130HF
Epoxy Resin, Glass Fabric Substrates NP130HF
NP130HF (NEMA FR-4) is a glass fabric epoxy composite that is a lower resin content version of NP130. NP130HF is engineered to provide higher flexural strength, higher flexural modulus (stiffness), and resistance to warp and twist than other NEMA Grade FR-4 products. The product is also more dimensionally stable than some similar offerings. Users give the product high marks for its performance in applications such as printed circuit board testing. NP130HF meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP130HF (NEMA FR-4) is a glass fabric epoxy composite that is a lower resin content version of NP130. NP130HF is engineered to provide higher flexural strength, higher flexural modulus (stiffness), and resistance to warp and twist than other NEMA Grade FR-4 products. The product is also more dimensionally stable than some similar offerings. Users give the product high marks for its performance in applications such as printed circuit board testing. NP130HF meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP130HF
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
ptfe bush coupling -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing Machinery,Food and Pharmaceutical Equipment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details