Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates BR60

Description
BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR60 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR60 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR60 bearings because they last longer than metal or thermoplastic bearings in many applications and can be replaced quickly during overhauls. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR60 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR60 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR60 bearings because they last longer than metal or thermoplastic bearings in many applications and can be replaced quickly during overhauls. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - BR60 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
BR60
Phenolic Resin, Cotton Fabric Substrates BR60
BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR60 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR60 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR60 bearings because they last longer than metal or thermoplastic bearings in many applications and can be replaced quickly during overhauls. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

BR60 consists of multiple plies of heavy-weight canvas cloth saturated with a phenolic resin system, modified with molybdenum disulfide. Molybdenum sulfide, provides internal lubrication to reduce frictional heat generation and wear of metal shafts on a bearing surface. BR60 laminates offer load-bearing capacities equivalent to those of brass and bronze, but will not seize to metal shafts, speeding up bearing replacement and reducing equipment downtime. Compared to thermoplastics, BR60 provides superior load-bearing properties and has a Coefficient of Thermal Expansion that more closely matches the CTE of metal shafts. BR60 is used to make water-cooled propeller stave bearings on ships. In addition, steel and aluminum rolling mills prefer BR60 bearings because they last longer than metal or thermoplastic bearings in many applications and can be replaced quickly during overhauls.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number BR60
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2002-2291 - WAGO
Specs
Form / Shape Plate
Thickness 2.04 inch (51.9 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details