Norplex-Micarta Melamine Resin, Various Substrates ES4

Description
ES4 is composed of layers of a pigmented paper melamine resin inner cores and white, black, or colored cover sheets. The main difference between this product and ES-1 is that the ES-4 core is colored rather than white. The material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), and Lamicoid satin, or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
ES4 is composed of layers of a pigmented paper melamine resin inner cores and white, black, or colored cover sheets. The main difference between this product and ES-1 is that the ES-4 core is colored rather than white. The material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), and Lamicoid satin, or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melamine Resin, Various Substrates - ES4 - Norplex-Micarta
Postville, IA, USA
Melamine Resin, Various Substrates
ES4
Melamine Resin, Various Substrates ES4
ES4 is composed of layers of a pigmented paper melamine resin inner cores and white, black, or colored cover sheets. The main difference between this product and ES-1 is that the ES-4 core is colored rather than white. The material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), and Lamicoid satin, or LS (non-brushed and dull). *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

ES4 is composed of layers of a pigmented paper melamine resin inner cores and white, black, or colored cover sheets. The main difference between this product and ES-1 is that the ES-4 core is colored rather than white. The material comes in a standard sheet size of 36 inches ± 1.00 x 39 inches ± 1.00, with standard thicknesses of 1/16, 3/32, and 1/8 inch. Standard finish options are polished, or P (highly polished and shiny), and Lamicoid satin, or LS (non-brushed and dull).

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ES4
Product Name Melamine Resin, Various Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 284-325 - WAGO
Specs
Form / Shape Plate
Thickness 1.38 inch (35 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details