Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP322

Description
NP322 is a combination of a linen substrate and a phenolic resin binder in which a solid lubricant, molybdenum di-sulfide, is suspended. It is used when better machining than that offered by canvas grades and non-conducting internal lubrication are needed. NP322 operates with less noise than metal and can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP313. This product is commonly used to make a variety of parts that are subject to wear. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP322 is a combination of a linen substrate and a phenolic resin binder in which a solid lubricant, molybdenum di-sulfide, is suspended. It is used when better machining than that offered by canvas grades and non-conducting internal lubrication are needed. NP322 operates with less noise than metal and can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP313. This product is commonly used to make a variety of parts that are subject to wear. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP322 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP322
Phenolic Resin, Cotton Fabric Substrates NP322
NP322 is a combination of a linen substrate and a phenolic resin binder in which a solid lubricant, molybdenum di-sulfide, is suspended. It is used when better machining than that offered by canvas grades and non-conducting internal lubrication are needed. NP322 operates with less noise than metal and can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP313. This product is commonly used to make a variety of parts that are subject to wear. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP322 is a combination of a linen substrate and a phenolic resin binder in which a solid lubricant, molybdenum di-sulfide, is suspended. It is used when better machining than that offered by canvas grades and non-conducting internal lubrication are needed. NP322 operates with less noise than metal and can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP313. This product is commonly used to make a variety of parts that are subject to wear.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP322
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
ptfe fastener -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature -328 to 500 F (-200 to 260 C)
View Details