Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP511EM

Description
NP511EM (NEMA G-11) is very much like NP511 with the exception that it is easier to machine. It has the same thermal and electrical characteristics, meets all of the physical and electrical properties of NEMA G-11 and has higher arc resistance than NP511. NP511EM can be used in most applications where NP511 is used, but it is not recommended for cryogenic applications. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP511EM (NEMA G-11) is very much like NP511 with the exception that it is easier to machine. It has the same thermal and electrical characteristics, meets all of the physical and electrical properties of NEMA G-11 and has higher arc resistance than NP511. NP511EM can be used in most applications where NP511 is used, but it is not recommended for cryogenic applications. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP511EM - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP511EM
Epoxy Resin, Glass Fabric Substrates NP511EM
NP511EM (NEMA G-11) is very much like NP511 with the exception that it is easier to machine. It has the same thermal and electrical characteristics, meets all of the physical and electrical properties of NEMA G-11 and has higher arc resistance than NP511. NP511EM can be used in most applications where NP511 is used, but it is not recommended for cryogenic applications. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP511EM (NEMA G-11) is very much like NP511 with the exception that it is easier to machine. It has the same thermal and electrical characteristics, meets all of the physical and electrical properties of NEMA G-11 and has higher arc resistance than NP511. NP511EM can be used in most applications where NP511 is used, but it is not recommended for cryogenic applications.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP511EM
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 283-350 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details