Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP310HT

Description
NP310HT combines a cotton canvas fabric with general-purpose phenolic resin. The product is heat treated in phenolic sheet form to reduce dimensional changes as it ages in use. NP310HT is easy to machine and operates with less noise than metal. In addition, this material is not abrasive in wear applications. NP310HT can be used in explosion-proof environments and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP310HT combines a cotton canvas fabric with general-purpose phenolic resin. The product is heat treated in phenolic sheet form to reduce dimensional changes as it ages in use. NP310HT is easy to machine and operates with less noise than metal. In addition, this material is not abrasive in wear applications. NP310HT can be used in explosion-proof environments and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP310HT - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP310HT
Phenolic Resin, Cotton Fabric Substrates NP310HT
NP310HT combines a cotton canvas fabric with general-purpose phenolic resin. The product is heat treated in phenolic sheet form to reduce dimensional changes as it ages in use. NP310HT is easy to machine and operates with less noise than metal. In addition, this material is not abrasive in wear applications. NP310HT can be used in explosion-proof environments and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP310HT combines a cotton canvas fabric with general-purpose phenolic resin. The product is heat treated in phenolic sheet form to reduce dimensional changes as it ages in use. NP310HT is easy to machine and operates with less noise than metal. In addition, this material is not abrasive in wear applications. NP310HT can be used in explosion-proof environments and is commonly used to make gears, pulleys, rollers, and guides.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP310HT
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Plastic Sheets - 1847232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.57 inch (40 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Autotex XE -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
View Details