Norplex-Micarta Melamine Resin, Various Substrates NP329

Description
NP329 combines bleached linen with a melamine resin system. It provides better arc resistance than NP320E, holds up to ammonia-based refrigerants. A hard material compared to phenolic linen, this durable product should be heated to be punched. Nevertheless, it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP329 combines bleached linen with a melamine resin system. It provides better arc resistance than NP320E, holds up to ammonia-based refrigerants. A hard material compared to phenolic linen, this durable product should be heated to be punched. Nevertheless, it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melamine Resin, Various Substrates - NP329 - Norplex-Micarta
Postville, IA, USA
Melamine Resin, Various Substrates
NP329
Melamine Resin, Various Substrates NP329
NP329 combines bleached linen with a melamine resin system. It provides better arc resistance than NP320E, holds up to ammonia-based refrigerants. A hard material compared to phenolic linen, this durable product should be heated to be punched. Nevertheless, it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP329 combines bleached linen with a melamine resin system. It provides better arc resistance than NP320E, holds up to ammonia-based refrigerants. A hard material compared to phenolic linen, this durable product should be heated to be punched. Nevertheless, it machines very well with standard machining equipment. The product is sometimes chosen for decorative parts because of its white color.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP329
Product Name Melamine Resin, Various Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 282-308 - WAGO
Specs
Form / Shape Plate
Thickness 1.22 inch (31 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details