Norplex-Micarta Phenolic Resin, Paper Substrates NP629

Description
NP629 (NEMA XX) is a paper based phenolic that is a machining grade with less robust electrical properties than those of NP630. This product meets the requirements of MIL-I-24768/11, Type PBG. Designed for electrical insulation, the product can be used in dry or high humidity conditions. Applications include barriers, breaker arms, switch panel boards, and relay and switch bases. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP629 (NEMA XX) is a paper based phenolic that is a machining grade with less robust electrical properties than those of NP630. This product meets the requirements of MIL-I-24768/11, Type PBG. Designed for electrical insulation, the product can be used in dry or high humidity conditions. Applications include barriers, breaker arms, switch panel boards, and relay and switch bases. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP629 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP629
Phenolic Resin, Paper Substrates NP629
NP629 (NEMA XX) is a paper based phenolic that is a machining grade with less robust electrical properties than those of NP630. This product meets the requirements of MIL-I-24768/11, Type PBG. Designed for electrical insulation, the product can be used in dry or high humidity conditions. Applications include barriers, breaker arms, switch panel boards, and relay and switch bases. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP629 (NEMA XX) is a paper based phenolic that is a machining grade with less robust electrical properties than those of NP630. This product meets the requirements of MIL-I-24768/11, Type PBG. Designed for electrical insulation, the product can be used in dry or high humidity conditions. Applications include barriers, breaker arms, switch panel boards, and relay and switch bases.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP629
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 281-311 - WAGO
Specs
Form / Shape Plate
Thickness 2.18 inch (55.3 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details