Norplex-Micarta Phenolic Resin, Paper Substrates NP664

Description
NP664 (NEMA XPC) is a composite made from unbleached kraft paper with pigmented cover plies on the surface. This low-cost paper phenolic is a room temperature punching grade with high flexural strength and mechanical and electrical properties similar to NP612. NP664 complies with the requirements of MIL-I-24768/20, Type PBM-PC. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP664 (NEMA XPC) is a composite made from unbleached kraft paper with pigmented cover plies on the surface. This low-cost paper phenolic is a room temperature punching grade with high flexural strength and mechanical and electrical properties similar to NP612. NP664 complies with the requirements of MIL-I-24768/20, Type PBM-PC. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP664 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP664
Phenolic Resin, Paper Substrates NP664
NP664 (NEMA XPC) is a composite made from unbleached kraft paper with pigmented cover plies on the surface. This low-cost paper phenolic is a room temperature punching grade with high flexural strength and mechanical and electrical properties similar to NP612. NP664 complies with the requirements of MIL-I-24768/20, Type PBM-PC. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP664 (NEMA XPC) is a composite made from unbleached kraft paper with pigmented cover plies on the surface. This low-cost paper phenolic is a room temperature punching grade with high flexural strength and mechanical and electrical properties similar to NP612. NP664 complies with the requirements of MIL-I-24768/20, Type PBM-PC.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP664
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 262-371 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.4 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details
Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
Plastic Sheets - 681637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details