Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP511

Description
NP511 (NEMA G-11) combines a woven glass fabric and a high temperature epoxy resin system (Tg over 180°C) that is non-brominated. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room and elevated temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include cryogenic applications and many other applications for which very high or very low temperatures are part of the environmental requirement of the application. NP511 meets or exceeds the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP511 (NEMA G-11) combines a woven glass fabric and a high temperature epoxy resin system (Tg over 180°C) that is non-brominated. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room and elevated temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include cryogenic applications and many other applications for which very high or very low temperatures are part of the environmental requirement of the application. NP511 meets or exceeds the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP511 - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP511
Epoxy Resin, Glass Fabric Substrates NP511
NP511 (NEMA G-11) combines a woven glass fabric and a high temperature epoxy resin system (Tg over 180°C) that is non-brominated. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room and elevated temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include cryogenic applications and many other applications for which very high or very low temperatures are part of the environmental requirement of the application. NP511 meets or exceeds the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP511 (NEMA G-11) combines a woven glass fabric and a high temperature epoxy resin system (Tg over 180°C) that is non-brominated. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room and elevated temperatures. This product is suitable for a variety of structural, high humidity, and electrical insulation applications, which include cryogenic applications and many other applications for which very high or very low temperatures are part of the environmental requirement of the application. NP511 meets or exceeds the requirements of MIL-I-24768/3, Type GEB.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP511
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
ptfe bolts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature -328 to 500 F (-200 to 260 C)
View Details