Norplex-Micarta Datasheets for Fabric and Fiber Insulation
Fabric and fiber insulation materials comprise textiles which limit thermal transfer. They are frequently used to insulate structures, and are critical components of building sustainability.
Fabric and Fiber Insulation: Learn more
| Product Name | Notes |
|---|---|
| NP510A (NEMA FR-4) combines a woven glass fabric and an epoxy resin laminate (Tg approximately 130°C) that contains bromine. The product provides consistent quality and good electrical properties under dry... | |
| MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass... | |
| NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it... | |
| RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325... | |
| RT505F (NEMA G-5) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/8, Type GMG. RT505F is designed for the presence... | |
| RT507F (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507 meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for... | |
| RT507L (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507L meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for... | |
| RT509F (NEMA G-9) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/1, Type GME. RT509F is designed for exposure to... |