Norplex-Micarta Phenolic Resin, Paper Substrates NP631

Description
NP631 is a hot-punching thermoset composite material offering excellent electrical properties and low moisture absorption. NP631 is used for punched parts for high-voltage switches, gears, and other insulation applications requiring high electrical strength in areas of high humidity and moisture. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP631 is a hot-punching thermoset composite material offering excellent electrical properties and low moisture absorption. NP631 is used for punched parts for high-voltage switches, gears, and other insulation applications requiring high electrical strength in areas of high humidity and moisture. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP631 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP631
Phenolic Resin, Paper Substrates NP631
NP631 is a hot-punching thermoset composite material offering excellent electrical properties and low moisture absorption. NP631 is used for punched parts for high-voltage switches, gears, and other insulation applications requiring high electrical strength in areas of high humidity and moisture. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP631 is a hot-punching thermoset composite material offering excellent electrical properties and low moisture absorption. NP631 is used for punched parts for high-voltage switches, gears, and other insulation applications requiring high electrical strength in areas of high humidity and moisture.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP631
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
ptfe connectors -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Use Temperature -328 to 500 F (-200 to 260 C)
View Details