Norplex-Micarta Resin, Glass Fabric Substrates NP524

Description
NP524 is a high performance composite manufactured from OCV Technical Fabrics ShieldStrand™ S Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material but at a lower price point. It is typically used as armor on vehicles required by the United States Department of Defense. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Description
NP524 is a high performance composite manufactured from OCV Technical Fabrics ShieldStrand™ S Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material but at a lower price point. It is typically used as armor on vehicles required by the United States Department of Defense. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - NP524 - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
NP524
Resin, Glass Fabric Substrates NP524
NP524 is a high performance composite manufactured from OCV Technical Fabrics ShieldStrand™ S Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material but at a lower price point. It is typically used as armor on vehicles required by the United States Department of Defense. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP524 is a high performance composite manufactured from OCV Technical Fabrics ShieldStrand™ S Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material but at a lower price point. It is typically used as armor on vehicles required by the United States Department of Defense.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP524
Product Name Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2002-2792 - WAGO
Specs
Form / Shape Plate
Thickness 1.88 inch (47.7 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details