Norplex-Micarta Phenolic Resin, Paper Substrates NP610

Description
NP610 (NEMA X) is a phenolic paper material for mechanical applications. Primarily a machining material, NP610 can be hot punched in thicknesses up to 0.093 inch. This mechanical grade offers good tensile, flexural, and compressive strength. Applications include panels, washers, switch bases, terminal boards, and structural parts. NP610 complies with the requirements of MIL-I-24768/12, Type PBM. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP610 (NEMA X) is a phenolic paper material for mechanical applications. Primarily a machining material, NP610 can be hot punched in thicknesses up to 0.093 inch. This mechanical grade offers good tensile, flexural, and compressive strength. Applications include panels, washers, switch bases, terminal boards, and structural parts. NP610 complies with the requirements of MIL-I-24768/12, Type PBM. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP610 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP610
Phenolic Resin, Paper Substrates NP610
NP610 (NEMA X) is a phenolic paper material for mechanical applications. Primarily a machining material, NP610 can be hot punched in thicknesses up to 0.093 inch. This mechanical grade offers good tensile, flexural, and compressive strength. Applications include panels, washers, switch bases, terminal boards, and structural parts. NP610 complies with the requirements of MIL-I-24768/12, Type PBM. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP610 (NEMA X) is a phenolic paper material for mechanical applications. Primarily a machining material, NP610 can be hot punched in thicknesses up to 0.093 inch. This mechanical grade offers good tensile, flexural, and compressive strength. Applications include panels, washers, switch bases, terminal boards, and structural parts. NP610 complies with the requirements of MIL-I-24768/12, Type PBM.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP610
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
ptfe Ball Valve Seats -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Petrochemical, Electric power, Pharmaceutical & food, Environmental protection & wastewater treatment, Metallurgy & heat treatment
View Details