Norplex-Micarta Epoxy Resin, Glass Fabric Substrates MC511A

Description
MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511A is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. The product is considered the premier material for use as Class F insulation in electrical power generation and transmission equipment. MC511A complies with the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511A is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. The product is considered the premier material for use as Class F insulation in electrical power generation and transmission equipment. MC511A complies with the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - MC511A - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
MC511A
Epoxy Resin, Glass Fabric Substrates MC511A
MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511A is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. The product is considered the premier material for use as Class F insulation in electrical power generation and transmission equipment. MC511A complies with the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

MC511A (NEMA G-11) is a high performance thermoset epoxy fiberglass composite that provides excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. In use, the product is often exposed to continuous temperatures as high as 155°C for up to a decade. And in short-term applications such as insulation in aerospace and defense systems, the material withstands temperatures in excess of 300°C. Halogen free to conform to European restrictions, MC511A is specially formulated to meet exacting power generation standards requiring higher strength at elevated temperatures. The product is considered the premier material for use as Class F insulation in electrical power generation and transmission equipment. MC511A complies with the requirements of MIL-I-24768/3, Type GEB.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MC511A
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 283-354 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details