Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP319

Description
NP319 is a bleached canvas phenolic laminate with graphite added as a solid lubricant. This material has improved wear properties under certain conditions. The moisture absorption and machinability are improved when compared to NP315. NP319 is conductive to electricity and should not be used where this is detrimental to the application. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP319 is a bleached canvas phenolic laminate with graphite added as a solid lubricant. This material has improved wear properties under certain conditions. The moisture absorption and machinability are improved when compared to NP315. NP319 is conductive to electricity and should not be used where this is detrimental to the application. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP319 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP319
Phenolic Resin, Cotton Fabric Substrates NP319
NP319 is a bleached canvas phenolic laminate with graphite added as a solid lubricant. This material has improved wear properties under certain conditions. The moisture absorption and machinability are improved when compared to NP315. NP319 is conductive to electricity and should not be used where this is detrimental to the application. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP319 is a bleached canvas phenolic laminate with graphite added as a solid lubricant. This material has improved wear properties under certain conditions. The moisture absorption and machinability are improved when compared to NP315. NP319 is conductive to electricity and should not be used where this is detrimental to the application.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP319
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
ptfe handle -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Mechanical tools and equipment
Use Temperature -328 to 500 F (-200 to 260 C)
View Details