Norplex-Micarta Phenolic Resin, Paper Substrates SP3000 - SkatePlate 3000®

Description
SP3000 - SkatePlate 3000® is composed of a phenolic resin system combined with a mechanical grade of kraft paper. It is designed for the wear surfaces in roller skate and skateboard parks. Primarily a machining material, SkatePlate 3000 offers good tensile, flexural, flatwise impact, and compressive strength. Additionally, it does not splinter like plywood surfaces. Thus, the material can be used to produce a tough, non-splintering surface that offers excellent wear resistance. While it is suitable for the surfaces of indoor sports facilities, SkatePlate 3000 also holds up well to the weather in outdoor environments. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
SP3000 - SkatePlate 3000® is composed of a phenolic resin system combined with a mechanical grade of kraft paper. It is designed for the wear surfaces in roller skate and skateboard parks. Primarily a machining material, SkatePlate 3000 offers good tensile, flexural, flatwise impact, and compressive strength. Additionally, it does not splinter like plywood surfaces. Thus, the material can be used to produce a tough, non-splintering surface that offers excellent wear resistance. While it is suitable for the surfaces of indoor sports facilities, SkatePlate 3000 also holds up well to the weather in outdoor environments. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - SP3000 - SkatePlate 3000® - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
SP3000 - SkatePlate 3000®
Phenolic Resin, Paper Substrates SP3000 - SkatePlate 3000®
SP3000 - SkatePlate 3000® is composed of a phenolic resin system combined with a mechanical grade of kraft paper. It is designed for the wear surfaces in roller skate and skateboard parks. Primarily a machining material, SkatePlate 3000 offers good tensile, flexural, flatwise impact, and compressive strength. Additionally, it does not splinter like plywood surfaces. Thus, the material can be used to produce a tough, non-splintering surface that offers excellent wear resistance. While it is suitable for the surfaces of indoor sports facilities, SkatePlate 3000 also holds up well to the weather in outdoor environments. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

SP3000 - SkatePlate 3000® is composed of a phenolic resin system combined with a mechanical grade of kraft paper. It is designed for the wear surfaces in roller skate and skateboard parks. Primarily a machining material, SkatePlate 3000 offers good tensile, flexural, flatwise impact, and compressive strength. Additionally, it does not splinter like plywood surfaces. Thus, the material can be used to produce a tough, non-splintering surface that offers excellent wear resistance. While it is suitable for the surfaces of indoor sports facilities, SkatePlate 3000 also holds up well to the weather in outdoor environments.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number SP3000 - SkatePlate 3000®
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 279-342 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details