Norplex-Micarta Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety... | |
| RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type... | |
| RM310E (NEMA CE) is a thermoset rolled and molded composite consisting of a medium-fine weave cotton reinforcement combined with a phenolic resin system. RM310E complies with the requirements of MIL-I-24768/14,... | |
| RM315 is a thermoset rolled and molded composite consisting of medium-weave cotton reinforcement with a phenolic resin system, enhanced with a self-lubricating graphite modifier. With mechanical properties similar to NEMA... | |
| RM320 (NEMA L) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320 complies with the requirements of MIL-I-24768/15, Type... | |
| RM320H (NEMA L) is a heat treated version of RM320, RM320H rolled and molded rods are made from a fine weave (linen) cotton fabric combined with a phenolic resin system. | |
| RM320LE (NEMA LE) is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a phenolic resin system. RM320LE complies with the requirements of MIL-I-24768/13, Type... | |
| RM326 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with an epoxy resin system. With properties similar to NEMA LE and MIL-I-24768/13 materials, RM326... | |
| RM329 is a thermoset rolled and molded composite consisting of a fine-weave cotton reinforcement combined with a melamine resin system. RM329 is a harder material than linen/phenolic composites, nevertheless it... | |
| RM500A (NEMA G-10) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with an epoxy resin system. RM500A complies with the requirements of MIL-I-24768/2,... | |
| RM504 (NEMA G-3, Type) is a thermoset rolled and molded composite consisting of a medium- weave glass reinforcement combined with a phenolic resin system. RM504 combines high mechanical strength with... | |
| RM505 (NEMA G-5) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a melamine resin system. RM505 complies with the requirements of MIL-I-24768/8,... | |
| RM511A (NEMA G-10, Type) is a thermoset rolled and molded composite consisting of a medium-heavy weave glass fabric reinforcement combined with a high-temperature epoxy resin system. The properties of this... | |
| RM629 (NEMA XX) is a thermoset molded composite consisting of an electrical grade of paper reinforcement combined with a phenolic resin system. RM629 complies with the requirements of MIL-I-24768/11, Type... | |
| RM630 (NEMA XXX) is a thermoset molded composite consisting of an electrical grade paper reinforcement combined with a phenolic resin system. RM630 complies with the requirements of MIL-I-24768/10, Type PBE. |