Norplex-Micarta Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| RT130 (NEMA FR-4) is a tubular thermoset composite material consisting of medium weave glass fabric reinforcement combined with a flame retardant epoxy resin system. RT130 meets the requirements of MIL-I-24768/27*,... | |
| RT130M (NEMA FR-4) thermoset composite tubing consists of a medium weave glass fabric combined with a flame retardant epoxy resin system. RT130M meets the requirements of MIL-I-24768/27*, Type GEE-F. RT130M... | |
| RT130X (NEMA FR-4) thermoset composite tubing consists of a fine weave glass fabric combined with a flame retardant epoxy resin system. RT130X meets the requirements of MIL-I-24768/27*, Type GEE-F. It... | |
| RT193PM substrate is composed of a hybrid aramid material that is stronger than pure aramid. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting... | |
| RT310 (NEMA C) is a composite composed of a medium weave cotton reinforcement combined with a phenolic resin system. RT310 meets the requirements of MIL-I-24768/16, Type FBM. RT310 is designed... | |
| RT310H (NEMA C) is a heat treated version of RT310, RT310H is a tube made from a medium weight canvas fabric combined with a phenolic resin that has good physical... | |
| RT310S (NEMA C) is a hot oil treated version of RT310, RT310S is a tube made from a medium weight canvas fabric combined with a phenolic resin that has good... | |
| RT315 is composed of a medium weave cotton reinforcement combined with a phenolic resin system, enhanced with a self-lubricating graphite powder modifier. The mechanical properties are similar to NEMA C. | |
| RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325... | |
| RT342 (NEMA C) is composed of a medium fine weave cotton fabric reinforcement combined with a phenolic resin system. RT342 complies with the requirements of MIL-I-24768/16, Type FBM, and is... | |
| RT342H is a heat treated version of RT342, RT342H is a fine weave canvas phenolic material with fabric construction weight intermediate to RT310 and RTB320. RT342H is designed for better... | |
| RT360 is a tube made from HEAVY weight canvas fabric saturated with a phenolic resin system, modified with molybdenum disulfide, that has good physical properties and machining characteristics. Typical applications... | |
| RT370 is a tube made from heavy-weight canvas cloth saturated with a phenolic resin system, modified with alumina. Alumina adds hardness to the material which reduces bearing wear. This product... | |
| RT500 (NEMA G-10) is a tube produced from a coarse weave woven glass fabric reinforcement combined with a epoxy resin system. This fiberglass tube meets the requirements of MIL-I-24768/2, Type... | |
| RT500F (NEMA G-10) is a composite tube produced from a fine weave glass fabric reinforcement combined with an epoxy resin system. RT500F meets the requirements of MIL-I-24768/2, Type GEE. RT500F... | |
| RT500M (NEMA G-10) is composite tube produced from a medium weave glass fabric reinforcement combined with an epoxy resin system. RT500M meets the requirements of MIL-I-24768/2, Type GEE. RT500 is... | |
| RT500X (NEMA G-10) is a composite tube produced from an extra fine weave (light weight) glass reinforcement combined with an epoxy resin system. RT500X meets the requirements of MIL-I-24768/2, Type... | |
| RT504 is composed of medium weight glass reinforcement combined with a phenolic resin system. RT504 has properties similar to NEMA G-3 and MIL-I-24768/18*, Type GPG materials (Although listed, there are... | |
| RT504F is composed of a fine weave glass reinforcement combined with a phenolic resin system. RT504F has properties similar to NEMA G-3 and MIL-I-24768/18*, Type GPG materials (Although listed, there... | |
| RT505 (NEMA G-5) is composed of a medium weight glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/8, Type GMG. RT505 is designed for the... | |
| RT505F (NEMA G-5) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/8, Type GMG. RT505F is designed for the presence... | |
| RT507 (NEMA G-7) is composed of a medium weight glass reinforcement combined with a silicone resin system. It meets the requirements of MIL-I-24768/17, Type GSG. RT507 is designed for exposure... | |
| RT507F (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507 meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for... | |
| RT507L (NEMA G-7) is composed of fine weave woven glass reinforcement combined with a silicone resin system. RT507L meets the requirements of MIL-I-24768/17, Type GSG. The product is designed for... | |
| RT509 (NEMA G-9) is composed of medium weave glass fabric reinforcement combined with a melamine resin system. It complies with MIL-I-24768/1, Type GME requirements. RT509 is designed for exposure to... | |
| RT509F (NEMA G-9) is manufactured using fine weave glass reinforcement combined with a melamine resin system. It meets the requirements of MIL-I-24768/1, Type GME. RT509F is designed for exposure to... | |
| RT511 is manufactured using a course weave glass fabric reinforcement combined with a high temperature epoxy resin system. It meets the requirements of NEMA G-10, MIL-I-24768/2, Type GEB, with the... | |
| RT511F is composed of fine weave glass fabric reinforcement combined with a high temperature epoxy resin system. With properties similar to NEMA G-10 and MIL-I-24768/2, Type GEB materials, RT511F is... | |
| RT511H is a heat treated version of RT511, RT511H uses a heavy weave glass fabric substrate meeting all of the requirements of NEMA G-10, with the added feature of having... | |
| RT511M is composed of medium weave glass fabric reinforcement combined with a high temperature epoxy resin system. With properties similar to NEMA G-10 and MIL-I-24768/2, Type GEB materials, RT511M is... | |
| RT520M (NEMA G-10) is composite tube produced from a medium weave glass fabric reinforcement combined with an epoxy resin system. RT520M meets the requirements of MIL-I-24768/2, Type GEE. RT520 is... | |
| RT520MH (NEMA G-10) is a heat treated version of RT520M, RT520MH has excellent electrical properties under humid conditions, combined with superior physical properties. RT520MH is used when NEMA G-10 recognition... | |
| RT520X (NEMA G-10) is a composite tube produced from an extra fine weave (light weight) glass reinforcement combined with an epoxy resin system. RT520X meets the requirements of MIL-I-24768/2, Type... | |
| RT521M combines excellent electrical characteristics with good physical characteristics including excellent electrical properties maintained in high humidity conditions. This tube has been designed and produced for use in cryogenic applications. | |
| RT571 (NEMA G-10) is simular to RT511 using a heavy weave glass fabric substrate. It has excellent strength at elevated temperatures but has been formulated to faciliate the production of... | |
| RT610 (NEMA X) is composed of paper reinforcement combined with a phenolic resin system. RT610 complies with MIL-I-24768/12, Type PBM requirements, and is designed for general purpose mechanical applications. This... | |
| RT628 (NEMA XX) is an improved machining grade meeting NEMA XX and MIL-I-24768/11, Type PBG for tubes. It has low moisture absorption and good dimensional stability. Typical applications are as... | |
| RT628H (NEMA XX) is a heat treated version of RT628, RT628H is an improved machining grade meeting NEMA XX for tubes. It has low moisture absorption and good dimensional stability. | |
| RT629 (NEMA XX) is composed of paper reinforcement combined with a phenolic resin system. RT629 meets the requirements of MIL-I-24768/11, Type PBG and is designed for electrical and mechanical applications. | |
| RT630 (NEMA XXX) is composed of cellulosic paper reinforcement combined with a phenolic resin system. RT630 meets the requirements of MIL-I-24768/10, Type PBE, and is designed for electrical and mechanical... | |
| RT630H (NEMA XXX) is a heat treated version of RT630, RT630H is a fine machining grade with excellent electrical properties and moisture resistance. It has good dimensional stability and resists... | |
| RT630S (NEMA XXX) is a hot oil treated version of RT630, RT630S is a fine machining grade with excellent electrical properties and moisture resistance. It has good dimensional stability and... | |
| RTB320 (NEMA LE) is composed of fine weave cotton cloth reinforcement combined with a phenolic resin system. RTB320 meets the requirements of MIL-I-24768/13, Type FBE and is designed for electrical... | |
| RTB320H (NEMA LE) is a heat treated version of RTB320, RTB320H has low moisture absorption and excellent dimensional stability. Typical uses include retainers for ball-bearings and applications that require fine... | |
| RTB320S (NEMA LE) is a hot oil treated version of RTB320, RTB320S has low moisture absorption and excellent dimensional stability. Typical uses include bearings and applications that require fine machining... | |
| RTB320X (NEMA LE) is composed of an extra fine woven cotton fabric and of a phenolic resin system. The extra-fine weave fabric enables cleaner machining (less exposed fiber) in all... | |
| RTB320Z (NEMA LE) is composed of an extra fine weave woven cotton fabric with a phenolic resin system. While being similar to RTB 320X, enhanced machining characteristics are achieved by... | |
| RTB324 is a composed of a PTFE modified phenolic resin system combined with bleached fine weave cotton fabric reinforcement. With properties similar to NEMA LE and MIL-I-24768/13, Type FBE materials,... | |
| RTB326H is a composite of a bleached, fine weave cotton reinforcement combined with an epoxy resin system. With properties similar to NEMA LE and MIL-I-24768/13, Type FBE, but using an... | |
| RTB326X is a composite of an extra-fine weave woven cotton fabric combined with an epoxy resin system to produce a tube product that has superior machining capability with smooth, fiber... | |
| RTB329 is composed of a bleached linen fabric combined with a white melamine resin system. It is designed to have the appearance of ivory in decorative applications. It has good... |