Norplex-Micarta Datasheets for Composites and Composite Materials
Composites and composite materials typically consist of a matrix and a dispersed, fibrous or continuous second phase. The second phase may reinforce the material, alter electrical or magnetic properties, or enhance wear or erosion resistance.
Composites and Composite Materials: Learn more
| Product Name | Notes |
|---|---|
| NP615 combines a NP612 core with high resin content melamine impregnated surfaces for improved arc resistance. NP615 is a room temperature shearing and punching grade in thicknesses up to 0.125... | |
| NP634 is a combination of a NP611 core combined with phenolic glass cover plies. A non-NEMA grade, NP634 provides higher mechanical strength and dimensional stability than NP611. | |
| NP900 consists of a core made from paper and a phenolic resin system that is combined with rubber on one side and frequently a fiber cover opposite the rubber. A... |