Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP320U

Description
NP320U is a utility grade made of low-cost materials. For better machining than that offered by canvas grades, this product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320U operates with less noise than metal. NP320U can be used in explosion-proof environments, and is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP320U is a utility grade made of low-cost materials. For better machining than that offered by canvas grades, this product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320U operates with less noise than metal. NP320U can be used in explosion-proof environments, and is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP320U - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP320U
Phenolic Resin, Cotton Fabric Substrates NP320U
NP320U is a utility grade made of low-cost materials. For better machining than that offered by canvas grades, this product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320U operates with less noise than metal. NP320U can be used in explosion-proof environments, and is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP320U is a utility grade made of low-cost materials. For better machining than that offered by canvas grades, this product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320U operates with less noise than metal. NP320U can be used in explosion-proof environments, and is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP320U
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PTFE Bulkhead Fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Material Type Thermal Insulation
Use Temperature -328 to 500 F (-200 to 260 C)
View Details