Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates MC223

Description
MC223 is a medium-weave cotton phenolic composite specifically formulated to meet MIL-P-18324 requirements. Easy to machine, this product offers superior load-bearing properties and a low coefficient of friction. Known in the shipbuilding industry as “Marine Micarta”, MC223 has long been used in the industry to make dry, water-cooled, and lubricated bearings. Applications include pintle and stave-type bearings for rudder shafts. The product is also suitable for heavy equipment applications that require finer machining profiles than those provided by bearing-grade laminates. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
MC223 is a medium-weave cotton phenolic composite specifically formulated to meet MIL-P-18324 requirements. Easy to machine, this product offers superior load-bearing properties and a low coefficient of friction. Known in the shipbuilding industry as “Marine Micarta”, MC223 has long been used in the industry to make dry, water-cooled, and lubricated bearings. Applications include pintle and stave-type bearings for rudder shafts. The product is also suitable for heavy equipment applications that require finer machining profiles than those provided by bearing-grade laminates. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - MC223 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
MC223
Phenolic Resin, Cotton Fabric Substrates MC223
MC223 is a medium-weave cotton phenolic composite specifically formulated to meet MIL-P-18324 requirements. Easy to machine, this product offers superior load-bearing properties and a low coefficient of friction. Known in the shipbuilding industry as “Marine Micarta”, MC223 has long been used in the industry to make dry, water-cooled, and lubricated bearings. Applications include pintle and stave-type bearings for rudder shafts. The product is also suitable for heavy equipment applications that require finer machining profiles than those provided by bearing-grade laminates. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

MC223 is a medium-weave cotton phenolic composite specifically formulated to meet MIL-P-18324 requirements. Easy to machine, this product offers superior load-bearing properties and a low coefficient of friction. Known in the shipbuilding industry as “Marine Micarta”, MC223 has long been used in the industry to make dry, water-cooled, and lubricated bearings. Applications include pintle and stave-type bearings for rudder shafts. The product is also suitable for heavy equipment applications that require finer machining profiles than those provided by bearing-grade laminates.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MC223
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2000-1291 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (28.9 mm)
Width / O.D. 0.0276 inch (0.7000 mm)
View Details