Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP318

Description
NP318 (NEMA CF) is a post-forming canvas phenolic material, which is composed of a cotton fabric and a modified phenolic resin system that allows the material to be heated, formed into a specific shape, and then cooled under restraint to hold the newly formed shape. NP318 does not meet the NEMA requirement for non-afterglow for Grade CF, but is used for applications by Boeing Aircraft, with exemption of the non-afterglow requirement. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP318 (NEMA CF) is a post-forming canvas phenolic material, which is composed of a cotton fabric and a modified phenolic resin system that allows the material to be heated, formed into a specific shape, and then cooled under restraint to hold the newly formed shape. NP318 does not meet the NEMA requirement for non-afterglow for Grade CF, but is used for applications by Boeing Aircraft, with exemption of the non-afterglow requirement. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP318 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP318
Phenolic Resin, Cotton Fabric Substrates NP318
NP318 (NEMA CF) is a post-forming canvas phenolic material, which is composed of a cotton fabric and a modified phenolic resin system that allows the material to be heated, formed into a specific shape, and then cooled under restraint to hold the newly formed shape. NP318 does not meet the NEMA requirement for non-afterglow for Grade CF, but is used for applications by Boeing Aircraft, with exemption of the non-afterglow requirement. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP318 (NEMA CF) is a post-forming canvas phenolic material, which is composed of a cotton fabric and a modified phenolic resin system that allows the material to be heated, formed into a specific shape, and then cooled under restraint to hold the newly formed shape. NP318 does not meet the NEMA requirement for non-afterglow for Grade CF, but is used for applications by Boeing Aircraft, with exemption of the non-afterglow requirement.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP318
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 281-355 - WAGO
Specs
Form / Shape Plate
Thickness 1.07 inch (27.2 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details