Norplex-Micarta Phenolic Resin, Paper Substrates NP660

Description
NP660 (NEMA XP) is an economy version of NP611. This product is made of natural kraft paper without pigmented cover sheets. This low-cost paper phenolic is suitable for warm to hot punching. NP660 complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP660 (NEMA XP) is an economy version of NP611. This product is made of natural kraft paper without pigmented cover sheets. This low-cost paper phenolic is suitable for warm to hot punching. NP660 complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP660 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP660
Phenolic Resin, Paper Substrates NP660
NP660 (NEMA XP) is an economy version of NP611. This product is made of natural kraft paper without pigmented cover sheets. This low-cost paper phenolic is suitable for warm to hot punching. NP660 complies with the requirements of MIL-I-24768/19, Type PBM-P. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP660 (NEMA XP) is an economy version of NP611. This product is made of natural kraft paper without pigmented cover sheets. This low-cost paper phenolic is suitable for warm to hot punching. NP660 complies with the requirements of MIL-I-24768/19, Type PBM-P.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP660
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2002-2295 - WAGO
Specs
Form / Shape Plate
Thickness 2.24 inch (56.8 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details