Norplex-Micarta Resin, Glass Fabric Substrates NP523

Description
NP523 is a high performance composite manufactured from AGY S-2 Glass® with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. As such NP523 complies with MIL-L-64154 and MIL-DTL-64154B, Class A, Code 1. It is typically used as armor on vehicles required by the United States Department of Defense. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Description
NP523 is a high performance composite manufactured from AGY S-2 Glass® with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. As such NP523 complies with MIL-L-64154 and MIL-DTL-64154B, Class A, Code 1. It is typically used as armor on vehicles required by the United States Department of Defense. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - NP523 - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
NP523
Resin, Glass Fabric Substrates NP523
NP523 is a high performance composite manufactured from AGY S-2 Glass® with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. As such NP523 complies with MIL-L-64154 and MIL-DTL-64154B, Class A, Code 1. It is typically used as armor on vehicles required by the United States Department of Defense. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP523 is a high performance composite manufactured from AGY S-2 Glass® with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. As such NP523 complies with MIL-L-64154 and MIL-DTL-64154B, Class A, Code 1. It is typically used as armor on vehicles required by the United States Department of Defense.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP523
Product Name Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
Plastic Sheets - 2035346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.0630 inch (1.6 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
STAYSTIK ® 672 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Electronics; Semiconductors or IC Packaging
View Details