Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP320

Description
NP320 (NEMA L) is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320 operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. NP320 can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP320 (NEMA L) is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320 operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. NP320 can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP320 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP320
Phenolic Resin, Cotton Fabric Substrates NP320
NP320 (NEMA L) is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320 operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. NP320 can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP320 (NEMA L) is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, NP320 operates with less noise than metal. In addition, this physical material is not as abrasive as fiberglass alternatives when used in wear applications. NP320 can be used in explosion-proof environments. It is suitable for smaller and more intricate shapes than those made with NP310, and is commonly used to make gears, pulleys, rollers, and guides.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP320
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 281-334 - WAGO
Specs
Form / Shape Plate
Thickness 1.07 inch (27.2 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details