Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP325

Description
NP325 is used when better machining is needed than that offered by the comparable canvas grade NP315. This product consists of a linen fabric and phenolic resin enhanced with a graphite lubricant to reduce wear. It is suitable for smaller and more intricate shapes than those made with NP315 and is commonly used to make a variety of parts subject to wear. This material is more prone to conduct electricity and it should not be used in applications where this attribute is a potential safety hazard. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP325 is used when better machining is needed than that offered by the comparable canvas grade NP315. This product consists of a linen fabric and phenolic resin enhanced with a graphite lubricant to reduce wear. It is suitable for smaller and more intricate shapes than those made with NP315 and is commonly used to make a variety of parts subject to wear. This material is more prone to conduct electricity and it should not be used in applications where this attribute is a potential safety hazard. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP325 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP325
Phenolic Resin, Cotton Fabric Substrates NP325
NP325 is used when better machining is needed than that offered by the comparable canvas grade NP315. This product consists of a linen fabric and phenolic resin enhanced with a graphite lubricant to reduce wear. It is suitable for smaller and more intricate shapes than those made with NP315 and is commonly used to make a variety of parts subject to wear. This material is more prone to conduct electricity and it should not be used in applications where this attribute is a potential safety hazard. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP325 is used when better machining is needed than that offered by the comparable canvas grade NP315. This product consists of a linen fabric and phenolic resin enhanced with a graphite lubricant to reduce wear. It is suitable for smaller and more intricate shapes than those made with NP315 and is commonly used to make a variety of parts subject to wear. This material is more prone to conduct electricity and it should not be used in applications where this attribute is a potential safety hazard.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP325
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2006-1492 - WAGO
Specs
Form / Shape Plate
Thickness 1.19 inch (30.1 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details