Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP310E

Description
NP310E (NEMA CE) consists of a cotton canvas type fabric and electrically insulating phenolic resin system. NP310E is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. NP310E can be used in explosion-proof environments. This material is commonly used to make gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards. NP310E complies with the requirements of MIL-I-24768/14, Type FBG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP310E (NEMA CE) consists of a cotton canvas type fabric and electrically insulating phenolic resin system. NP310E is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. NP310E can be used in explosion-proof environments. This material is commonly used to make gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards. NP310E complies with the requirements of MIL-I-24768/14, Type FBG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP310E - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP310E
Phenolic Resin, Cotton Fabric Substrates NP310E
NP310E (NEMA CE) consists of a cotton canvas type fabric and electrically insulating phenolic resin system. NP310E is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. NP310E can be used in explosion-proof environments. This material is commonly used to make gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards. NP310E complies with the requirements of MIL-I-24768/14, Type FBG. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP310E (NEMA CE) consists of a cotton canvas type fabric and electrically insulating phenolic resin system. NP310E is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. NP310E can be used in explosion-proof environments. This material is commonly used to make gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards. NP310E complies with the requirements of MIL-I-24768/14, Type FBG.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP310E
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2006-1292 - WAGO
Specs
Form / Shape Plate
Thickness 1.19 inch (30.1 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details