Norplex-Micarta Phenolic Resin, Cotton Fabric Substrates NP310

Description
NP310 (NEMA C) consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Since it does not spark when struck, NP310 can be used in explosion-proof environments. The material is commonly used to make gears, pulleys, rollers, and guides. NP310 is a mechanical grade and does not have electrical properties comparable to NP310E. NP310 complies with the requirements of MIL-I-24768/16, Type FBM. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP310 (NEMA C) consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Since it does not spark when struck, NP310 can be used in explosion-proof environments. The material is commonly used to make gears, pulleys, rollers, and guides. NP310 is a mechanical grade and does not have electrical properties comparable to NP310E. NP310 complies with the requirements of MIL-I-24768/16, Type FBM. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Cotton Fabric Substrates - NP310 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Cotton Fabric Substrates
NP310
Phenolic Resin, Cotton Fabric Substrates NP310
NP310 (NEMA C) consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Since it does not spark when struck, NP310 can be used in explosion-proof environments. The material is commonly used to make gears, pulleys, rollers, and guides. NP310 is a mechanical grade and does not have electrical properties comparable to NP310E. NP310 complies with the requirements of MIL-I-24768/16, Type FBM. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP310 (NEMA C) consists of a cotton canvas fabric and general-purpose phenolic resin. The product is easy to machine and operates with less noise than metal. In addition, this material is not as abrasive as fiberglass alternatives when used in wear applications. Since it does not spark when struck, NP310 can be used in explosion-proof environments. The material is commonly used to make gears, pulleys, rollers, and guides. NP310 is a mechanical grade and does not have electrical properties comparable to NP310E. NP310 complies with the requirements of MIL-I-24768/16, Type FBM.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP310
Product Name Phenolic Resin, Cotton Fabric Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Cotton
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 279-317 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details