Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP572

Description
NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). NP572 is chosen over high temperature glass mat composites and high-performance glass-filled thermoplastics because of its excellent machinability, outstanding dimensional stability, superior creep resistance, and overall endurance over long periods of time. In use, the product is often exposed to continuous temperatures as high as 155°C for years. With its guaranteed minimum Tg of 180ºC, NP572 is considered the standard material for use as Class H insulation in electrical apparatus. NP572 also meets or exceeds the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). NP572 is chosen over high temperature glass mat composites and high-performance glass-filled thermoplastics because of its excellent machinability, outstanding dimensional stability, superior creep resistance, and overall endurance over long periods of time. In use, the product is often exposed to continuous temperatures as high as 155°C for years. With its guaranteed minimum Tg of 180ºC, NP572 is considered the standard material for use as Class H insulation in electrical apparatus. NP572 also meets or exceeds the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP572 - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP572
Epoxy Resin, Glass Fabric Substrates NP572
NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). NP572 is chosen over high temperature glass mat composites and high-performance glass-filled thermoplastics because of its excellent machinability, outstanding dimensional stability, superior creep resistance, and overall endurance over long periods of time. In use, the product is often exposed to continuous temperatures as high as 155°C for years. With its guaranteed minimum Tg of 180ºC, NP572 is considered the standard material for use as Class H insulation in electrical apparatus. NP572 also meets or exceeds the requirements of MIL-I-24768/3, Type GEB. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C (E-1/150, T-150). NP572 is chosen over high temperature glass mat composites and high-performance glass-filled thermoplastics because of its excellent machinability, outstanding dimensional stability, superior creep resistance, and overall endurance over long periods of time. In use, the product is often exposed to continuous temperatures as high as 155°C for years. With its guaranteed minimum Tg of 180ºC, NP572 is considered the standard material for use as Class H insulation in electrical apparatus. NP572 also meets or exceeds the requirements of MIL-I-24768/3, Type GEB.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP572
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2002-2292 - WAGO
Specs
Form / Shape Plate
Thickness 2.04 inch (51.9 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details