Norplex-Micarta Resin, Synthetic Substrates NP193E

Description
NP193E is a combination of aramid and glass fibers woven into a fabric, impregnated with a with high temperature epoxy resin. NP193E offers high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry, where it is considered a low-cost alternative to vanes made entirely of an aramid fabric. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP193E is a combination of aramid and glass fibers woven into a fabric, impregnated with a with high temperature epoxy resin. NP193E offers high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry, where it is considered a low-cost alternative to vanes made entirely of an aramid fabric. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Synthetic Substrates - NP193E - Norplex-Micarta
Postville, IA, USA
Resin, Synthetic Substrates
NP193E
Resin, Synthetic Substrates NP193E
NP193E is a combination of aramid and glass fibers woven into a fabric, impregnated with a with high temperature epoxy resin. NP193E offers high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry, where it is considered a low-cost alternative to vanes made entirely of an aramid fabric. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP193E is a combination of aramid and glass fibers woven into a fabric, impregnated with a with high temperature epoxy resin. NP193E offers high wear resistance and long life in compressor applications. It can also take the place of asbestos in the vane industry, where it is considered a low-cost alternative to vanes made entirely of an aramid fabric.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP193E
Product Name Resin, Synthetic Substrates
Form / Shape Sheet or Film
Filler Glass or FRP; Aramid
Features Flame Retardant; UL
Industry OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 281-346 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details