Norplex-Micarta Epoxy Resin, Glass Fabric Substrates MC511SN - StatNot™

Description
MC511SN - StatNot™ is a composite consisting of woven glass and a static-dissipative epoxy resin system. It offers electrostatic dissipative properties (106 to 1010 ω/Sq). This material is used when static dissipation is required from surface to surface of the composite in the X, Y, and Z directions. The product can serve as corona discharge and static dissipative slot filler material in structural applications. Other applications include PCB test fixtures and tabletops used for testing and repair of military and civilian electronics. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
MC511SN - StatNot™ is a composite consisting of woven glass and a static-dissipative epoxy resin system. It offers electrostatic dissipative properties (106 to 1010 ω/Sq). This material is used when static dissipation is required from surface to surface of the composite in the X, Y, and Z directions. The product can serve as corona discharge and static dissipative slot filler material in structural applications. Other applications include PCB test fixtures and tabletops used for testing and repair of military and civilian electronics. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - MC511SN - StatNot™ - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
MC511SN - StatNot™
Epoxy Resin, Glass Fabric Substrates MC511SN - StatNot™
MC511SN - StatNot™ is a composite consisting of woven glass and a static-dissipative epoxy resin system. It offers electrostatic dissipative properties (106 to 1010 ω/Sq). This material is used when static dissipation is required from surface to surface of the composite in the X, Y, and Z directions. The product can serve as corona discharge and static dissipative slot filler material in structural applications. Other applications include PCB test fixtures and tabletops used for testing and repair of military and civilian electronics. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

MC511SN - StatNot™ is a composite consisting of woven glass and a static-dissipative epoxy resin system. It offers electrostatic dissipative properties (106 to 1010 Ω/Sq). This material is used when static dissipation is required from surface to surface of the composite in the X, Y, and Z directions. The product can serve as corona discharge and static dissipative slot filler material in structural applications. Other applications include PCB test fixtures and tabletops used for testing and repair of military and civilian electronics.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MC511SN - StatNot™
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Material Type Anti-static or ESD Control
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 285-338 - WAGO
Specs
Form / Shape Plate
Thickness 1.97 inch (50 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details