Norplex-Micarta Epoxy Resin, Glass Fabric Substrates NP512

Description
NP512 combines a woven glass fabric and an epoxy resin system. The product provides high flexural, impact, and tensile strength at room temperatures along with a very high flexural modulus. NP512 is suitable for applications requiring enhanced flexural modulus and physical strength beyond the conventional characteristics of NEMA FR-4. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP512 combines a woven glass fabric and an epoxy resin system. The product provides high flexural, impact, and tensile strength at room temperatures along with a very high flexural modulus. NP512 is suitable for applications requiring enhanced flexural modulus and physical strength beyond the conventional characteristics of NEMA FR-4. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Resin, Glass Fabric Substrates - NP512 - Norplex-Micarta
Postville, IA, USA
Epoxy Resin, Glass Fabric Substrates
NP512
Epoxy Resin, Glass Fabric Substrates NP512
NP512 combines a woven glass fabric and an epoxy resin system. The product provides high flexural, impact, and tensile strength at room temperatures along with a very high flexural modulus. NP512 is suitable for applications requiring enhanced flexural modulus and physical strength beyond the conventional characteristics of NEMA FR-4. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP512 combines a woven glass fabric and an epoxy resin system. The product provides high flexural, impact, and tensile strength at room temperatures along with a very high flexural modulus. NP512 is suitable for applications requiring enhanced flexural modulus and physical strength beyond the conventional characteristics of NEMA FR-4.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP512
Product Name Epoxy Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Chemical System Epoxy
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics; OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
cnc machining ptfe parts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
View Details