Norplex-Micarta Phenolic Resin, Paper Substrates NP602

Description
NP602 is a paper-based laminate with low phenolic resin content. A non-NEMA economy grade, NP602 is typically hot punched for numerous low voltage electrical applications. NP602 offers fair electric properties in dry conditions, but the product is not suitable for applications that require resistance to high humidity. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet
Description
NP602 is a paper-based laminate with low phenolic resin content. A non-NEMA economy grade, NP602 is typically hot punched for numerous low voltage electrical applications. NP602 offers fair electric properties in dry conditions, but the product is not suitable for applications that require resistance to high humidity. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Resin, Paper Substrates - NP602 - Norplex-Micarta
Postville, IA, USA
Phenolic Resin, Paper Substrates
NP602
Phenolic Resin, Paper Substrates NP602
NP602 is a paper-based laminate with low phenolic resin content. A non-NEMA economy grade, NP602 is typically hot punched for numerous low voltage electrical applications. NP602 offers fair electric properties in dry conditions, but the product is not suitable for applications that require resistance to high humidity. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP602 is a paper-based laminate with low phenolic resin content. A non-NEMA economy grade, NP602 is typically hot punched for numerous low voltage electrical applications. NP602 offers fair electric properties in dry conditions, but the product is not suitable for applications that require resistance to high humidity.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP602
Product Name Phenolic Resin, Paper Substrates
Form / Shape Sheet or Film
Chemical System Phenolics or Formaldehyde Resins
Filler Paper
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 254-600 - WAGO
Specs
Form / Shape Plate
Thickness 0.5315 inch (13.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details