Norplex-Micarta Resin, Glass Fabric Substrates, ShotBlocker® MC504BR

Description
MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.
Description
MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates, ShotBlocker® - MC504BR - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates, ShotBlocker®
MC504BR
Resin, Glass Fabric Substrates, ShotBlocker® MC504BR
MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.

MC504BR - ShotBlocker® is the only commercially available Class 1-A fire-rated projectile resistant building material. Lighter than steel, ricochet-resistant, and readily installed with ordinary power hand tools, ShotBlocker is the ideal reinforcing substrate for ballistic resistant architectural and building projects. ShotBlocker consists of woven glass fabric impregnated with a high temperature phenolic resin system. Unlike some competitive ballistic products, it does not require a messy and labor intensive wet lay-up process. From government facilities to bank teller stations, armored vehicles, and commercial aircraft, ShotBlocker provides far greater security and protection in walls, doors, and counters than similar polyester-based anti-ballistic laminates. ShotBlocker also complies with several federal and state flame and smoke protection regulations.

Supplier's Site

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MC504BR
Product Name Resin, Glass Fabric Substrates, ShotBlocker®
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 280-308 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details