Norplex-Micarta Resin, Glass Fabric Substrates NP525

Description
NP525 is a high performance composite manufactured from AGY Quicksilver™ R Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. It is typically used as armor on vehicles required by the United States Department of Defense. NP525 complies with MIL-DTL-64154 Class B Code 2. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.
Description
NP525 is a high performance composite manufactured from AGY Quicksilver™ R Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. It is typically used as armor on vehicles required by the United States Department of Defense. NP525 complies with MIL-DTL-64154 Class B Code 2. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Suppliers

Company
Product
Description
Supplier Links
Resin, Glass Fabric Substrates - NP525 - Norplex-Micarta
Postville, IA, USA
Resin, Glass Fabric Substrates
NP525
Resin, Glass Fabric Substrates NP525
NP525 is a high performance composite manufactured from AGY Quicksilver™ R Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. It is typically used as armor on vehicles required by the United States Department of Defense. NP525 complies with MIL-DTL-64154 Class B Code 2. *The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

NP525 is a high performance composite manufactured from AGY Quicksilver™ R Glass reinforcement with a high-temperature phenolic resin system. It was developed to comply with stringent Military requirements as a ballistic resistant material. It is typically used as armor on vehicles required by the United States Department of Defense. NP525 complies with MIL-DTL-64154 Class B Code 2.

*The use temperature or temperature index is a recommendation only, and based upon experience in various applications. The maximum operating temperature is dependent upon the application and should be investigated prior to use.

Supplier's Site

Technical Specifications

  Norplex-Micarta
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NP525
Product Name Resin, Glass Fabric Substrates
Form / Shape Sheet or Film
Filler Fabric or Pre-preg; Glass or FRP
Features Flame Retardant; UL
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PTFE Bushings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
View Details