TE Connectivity Circular Power Connectors 867156-1

Description
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Usage Conditions Operating Temperature Range : -15 - 85 DEGC  [5 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Usage Conditions Operating Temperature Range : -15 - 85 DEGC  [5 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 867156-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
867156-1
Circular Power Connectors 867156-1
Configuration Features Number of Positions : 1 Number of Signal Positions : 1 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ] Wire Size (MMSQ) : .3 - .5 Electrical Characteristics Operating Voltage (VDC) : 10000 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention Type : Threaded Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Usage Conditions Operating Temperature Range : -15 - 85 DEGC  [5 - 185 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Signal Positions : 1

Contact Features


  • Contact Type : Pin
  • Reverse Gender : No

Dimensions


  • Compatible Insulation Diameter Range : 4.06 MM  [.16 INCH ]
  • Wire Size (MMSQ) : .3 - .5

Electrical Characteristics


  • Operating Voltage (VDC) : 10000

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention Type : Threaded

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly

Usage Conditions


  • Operating Temperature Range : -15 - 85 DEGC  [5 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 867156-1
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512536-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
ANSI Street Lighting Receptacles - 1-2363929-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172333-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details