TE Connectivity Rectangular Power Connectors 925149-2

Description
Configuration Features Number of Loaded Positions : 38 Number of Positions : 58 Number of Power Positions : 58 Number of Rows : 6 Number of Signal Positions : 58 Position Locations Loaded : 1,3,5,7,9,12,14,16,1 8,20-30,32,34,36,38- 47,50,52,54,56,58 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Height : 65.89 MM  [2.594 INCH ] Length : 24.2 MM  [.953 INCH ] Row-to-Row Spacing : 4.7 MM  [.185 INCH ] Width : 28.2 MM  [1.11 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.7 MM  [.185 INCH ] Housing Color : Black Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other For Use With : Receptacle Housing Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Configuration Features Number of Loaded Positions : 38 Number of Positions : 58 Number of Power Positions : 58 Number of Rows : 6 Number of Signal Positions : 58 Position Locations Loaded : 1,3,5,7,9,12,14,16,1 8,20-30,32,34,36,38- 47,50,52,54,56,58 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Height : 65.89 MM  [2.594 INCH ] Length : 24.2 MM  [.953 INCH ] Row-to-Row Spacing : 4.7 MM  [.185 INCH ] Width : 28.2 MM  [1.11 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.7 MM  [.185 INCH ] Housing Color : Black Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other For Use With : Receptacle Housing Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 925149-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
925149-2
Rectangular Power Connectors 925149-2
Configuration Features Number of Loaded Positions : 38 Number of Positions : 58 Number of Power Positions : 58 Number of Rows : 6 Number of Signal Positions : 58 Position Locations Loaded : 1,3,5,7,9,12,14,16,1 8,20-30,32,34,36,38- 47,50,52,54,56,58 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Pin Dimensions Height : 65.89 MM  [2.594 INCH ] Length : 24.2 MM  [.953 INCH ] Row-to-Row Spacing : 4.7 MM  [.185 INCH ] Width : 28.2 MM  [1.11 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.7 MM  [.185 INCH ] Housing Color : Black Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Other For Use With : Receptacle Housing Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Loaded Positions : 38
  • Number of Positions : 58
  • Number of Power Positions : 58
  • Number of Rows : 6
  • Number of Signal Positions : 58
  • Position Locations Loaded : 1,3,5,7,9,12,14,16,18,20-30,32,34,36,38-47,50,52,54,56,58

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Pin

Dimensions


  • Height : 65.89 MM  [2.594 INCH ]
  • Length : 24.2 MM  [.953 INCH ]
  • Row-to-Row Spacing : 4.7 MM  [.185 INCH ]
  • Width : 28.2 MM  [1.11 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.7 MM  [.185 INCH ]
  • Housing Color : Black

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Other


  • For Use With : Receptacle Housing

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 72

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 925149-2
Product Name Rectangular Power Connectors
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2477515-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EF1FC-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers