TE Connectivity Power Cable End Caps 997096-000

Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 7 Recovered Inside Diameter (Max) (MM) : 3.3 Recovered Overall Length (MM) : 25 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Usage Conditions Flammability : Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 7 Recovered Inside Diameter (Max) (MM) : 3.3 Recovered Overall Length (MM) : 25 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Usage Conditions Flammability : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable End Caps - 997096-000 - TE Connectivity
Berwyn, PA, United States
Power Cable End Caps
997096-000
Power Cable End Caps 997096-000
Body Features Color : Black Flexibility : Semi-Rigid Dimensions Expanded Inside Diameter (Min) (MM) : 7 Recovered Inside Diameter (Max) (MM) : 3.3 Recovered Overall Length (MM) : 25 Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Usage Conditions Flammability : Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Dimensions


  • Expanded Inside Diameter (Min) (MM) : 7
  • Recovered Inside Diameter (Max) (MM) : 3.3
  • Recovered Overall Length (MM) : 25
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Other


  • Other Colors Available : No

Product Availability


  • Product Availability : ASIA, AMERICAS, ANZPAC, EMEA

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Planar
  • Component Design : Heat Shrink

Usage Conditions


  • Flammability : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 997096-000
Product Name Power Cable End Caps
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172337-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Backplane Power Connectors - 1-1410271-3 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512538-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1655-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers