TE Connectivity Circular Power Connectors BDA109N00000050000

Description
Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Housing Material : Die Cast Metal Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Housing Material : Die Cast Metal Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - BDA109N00000050000 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
BDA109N00000050000
Circular Power Connectors BDA109N00000050000
Configuration Features Number of Positions : 9 Number of Power Positions : 4 Number of Signal Positions : 5 Electrical Characteristics Operating Voltage (VAC) : 630, 250 Operating Voltage (VDC) : 630, 250 Housing Features Circular Connector Shell Size : 23 Housing Material : Die Cast Metal Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Circular Connector Shell Type : Metal-Shell Connector Product Type : Housing Assembly Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]

Configuration Features


  • Number of Positions : 9
  • Number of Power Positions : 4
  • Number of Signal Positions : 5

Electrical Characteristics


  • Operating Voltage (VAC) : 630, 250
  • Operating Voltage (VDC) : 630, 250

Housing Features


  • Circular Connector Shell Size : 23
  • Housing Material : Die Cast Metal

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Circular Connector Shell Type : Metal-Shell
  • Connector Product Type : Housing Assembly
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -20 - 130 DEGC  [-4 - 266 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number BDA109N00000050000
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472933-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2477513-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details